LBW6ML-M1T13Y详情
IDEC LBW6ML-M1T13Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
12
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-53061-7050500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
连接器类型
M12 Right Angle Male to M12 Right Angle Female, 12-pole
子类别
开关配件
额定电流
1.5 Amps
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP66K/IP67
长度
5 Meters
LBW6ML-M1T13Y拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。