LETD-6A详情
IDEC LETD-6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.6/0.9
Operating Temp Range
-75C to 150C
Inside Diameter After Shrinking
10.4/5.6
Inside Diameter Before Shrinking
24/24
Manufacturer Part Number
LETD-6A
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
类型
模制靴
子类别
LED指示灯
产品类别
LED替换灯
产品类别
LED Replacement Lamps - Based LEDs
产品长度(mm)
26(mm)
LETD-6A拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。