LF2DEH3G2WA详情
IDEC LF2DEH3G2WA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.65
Operating Temp Range
-40C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
3.2
Inside Diameter Before Shrinking
6.4
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
Package
Bulk
厂商
IDEC
Product Status
Obsolete
系列
LF2D
类型
TUBING
颜色
Black
子类别
LED照明
产品类别
LED灯条
产品类别
LED灯条
收缩率
2:1
LF2DEH3G2WA拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。