LFTD-2PW详情
IDEC LFTD-2PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Designed for
L6 Series
Mounting Styles
面板安装
Illuminated
Illuminated
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
类型
LED
照明颜色
White
产品
Indicators
灯型
LED
知识产权评级
IP65
LFTD-2PW拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。