LW1A-L1-R详情
Idec LW1A-L1-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flush
形状
Round Flush
Manufacturer Part Number
LW1A-L1-R
Approvals
CE, CSA, UL
Manufacturer
IDEC
Designed for
LW系列
Brand
IDEC
Illuminated
Non-Illuminated
Mounting Styles
面板安装
Factory Pack QuantityFactory Pack Quantity
1
Minimum Operating Temperature
- 25 C
Maximum Operating Temperature
+ 50 C
Package
Bulk
厂商
IDEC
Product Status
Obsolete
(Select First, Then Apply Filters) Compatible Series
IDEC, LW
系列
LW嵌入式
类型
Lens
颜色
Red
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品
Hardware
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
LW1A-L1-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。