LW1A-L3-A详情
Idec LW1A-L3-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flush
形状
-
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Manufacturer
IDEC
Illuminated
Non-Illuminated
Brand
IDEC
Package
Bulk
厂商
IDEC
Product Status
Obsolete
(Select First, Then Apply Filters) Compatible Series
IDEC, LW
系列
LW
颜色
Amber
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
Amber
产品
Indicators
灯型
Lens
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
LW1A-L3-A拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。