LW1A-P1-GD详情
Idec LW1A-P1-GD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flush
形状
-
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Manufacturer
IDEC
Illuminated
Non-Illuminated
Brand
IDEC
Package
Bulk
厂商
IDEC
Product Status
Obsolete
(Select First, Then Apply Filters) Compatible Series
IDEC, LW
系列
LW
类型
指示灯
颜色
Green
子类别
开关配件
终端样式
PCB
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
Green
产品
Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
LW1A-P1-GD拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。