LW1P-10-GD详情
Idec LW1P-10-GD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flush
安装类型
Flush
Bezel Style
Plastic Round
Manufacturer Part Number
LW1P-10-GD
Approvals
CE, CSA, TUV, UL
Lens Shape
Flush Round
Manufacturer
IDEC
RoHS
Non-Compliant
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Illuminated
Illuminated
Brand
IDEC
系列
LW
类型
指示灯
子类别
开关配件
终端样式
快速连接
端子类型
Solder
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Green
产品
Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
LW1P-10-GD拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。