LW2A-L1-G-ENGRAVED详情
IDEC LW2A-L1-G-ENGRAVED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Non-Illuminated
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
LW2A-L1-G-ENGRAVED
类型
Lens
颜色
Green
照明颜色
-
产品
Indicators
灯型
-
知识产权评级
IP65
LW2A-L1-G-ENGRAVED拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。