LW2B-M0详情
Idec LW2B-M0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LW2B-M0
Manufacturer
IDEC
Operating Temperature Max Deg. C
60C
Operating Temp Range
-25C to 60C
Operating Temperature Min Deg. C
-25C
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Illuminated
Non-Illuminated
Brand
IDEC
系列
LW
类型
SQUARE OPERATOR
子类别
开关配件
开关类型
按钮开关
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
-
灯型
-
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LW2B-M0拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。