LW2P-14W详情
IDEC LW2P-14W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flush
Mounting Styles
PCB 安装
Illuminated
Illuminated
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 30 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
LW2P-14W
类型
指示灯
产品
Indicators
灯型
LED
知识产权评级
IP65
LW2P-14W拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。