LW3B-M1C1V-W详情
Idec LW3B-M1C1V-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flush
Manufacturer Part Number
LW3B-M1C1V-W
Manufacturer
IDEC
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Illuminated
Illuminated
Brand
IDEC
系列
LW
类型
LED
子类别
开关配件
终端样式
PCB
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
White
产品
Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
LW3B-M1C1V-W拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。