LW3S-2C1V详情
Idec LW3S-2C1V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LW3S-2C1V
Manufacturer
IDEC
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Illuminated
Non-Illuminated
Brand
IDEC
系列
LW
子类别
开关配件
终端样式
PCB
产品类别
Panel Mount Indicators / Switch Indicators
产品
Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP40
LW3S-2C1V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。