LW3S-3C2M详情
Idec LW3S-3C2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
LW3S-3C2M
Manufacturer
IDEC
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Illuminated
Non-Illuminated
Brand
IDEC
系列
LW
子类别
开关配件
终端样式
Screw
产品类别
Panel Mount Indicators / Switch Indicators
产品
Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP40
LW3S-3C2M拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。