LW6K-32D-502详情
IDEC LW6K-32D-502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.38
Operating Temp Range
-67C to 250C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
5.69
Inside Diameter Before Shrinking
9.4
Manufacturer Part Number
LW6K-32D-502
Manufacturer
IDEC
RoHS
Non-Compliant
类型
TUBING
颜色
Clear
收缩率
1.8:1
产品长度(mm)
1220(mm)
LW6K-32D-502拓展信息








哦! 它是空的。