LW6K-3E-511详情
IDEC LW6K-3E-511重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
9.65
Inside Diameter Before Shrinking
19.05
Manufacturer Part Number
LW6K-3E-511
Manufacturer
IDEC
RoHS
Non-Compliant
类型
TUBING
颜色
Black
收缩率
2:1
产品长度(mm)
25(mm)
LW6K-3E-511拓展信息








哦! 它是空的。