LW6K-3H-507详情
IDEC LW6K-3H-507重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.3
Operating Temp Range
-50C to 150C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
4.8
Inside Diameter Before Shrinking
9.5
Manufacturer Part Number
LW6K-3H-507
Manufacturer
IDEC
RoHS
Non-Compliant
类型
TUBING
颜色
Clear
收缩率
2:1
产品长度(mm)
1219.2(mm)
LW6K-3H-507拓展信息








哦! 它是空的。