LW9Z-BM详情
Idec LW9Z-BM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LW9Z-BM
Manufacturer
IDEC
Mounting
Compression Plate
Operating Temperature Max Deg. C
50C
Operating Temp Range
-25C to 50C
Operating Temperature Min Deg. C
-25C
For Use With
22 mm HW Series Pilot Switches
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Designed for
22 mm Oiltight and Pilot Devices
系列
LW
类型
MOUNTING HOLE PLUG
组成
Metallic
子类别
开关配件
配件类型
Mounting Hole Plug
开关类型
按钮开关
产品类别
开关硬件
照明颜色
-
产品
Covers
连接类型
Knockout
产品类别
开关硬件
LW9Z-BM拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。