MJ9Z-3B1-B详情
IDEC MJ9Z-3B1-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
750
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
77.2
Low smoke (according to EN 61034-2)
有
Screen over stranding
Braiding
Nominal cross section conductor
2.5
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
19.3
Permitted cable outer temperature during assembling/handling
-35 - 120
Colour outer sheath
Black
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-55 - 125
Flame retardant
According to IEC/EN 60332-3-24
Stranding element
无
Manufacturer
IDEC
Brand
IDEC
子类别
开关配件
产品类别
开关硬件
产品类别
开关硬件
MJ9Z-3B1-B拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。