NRAS1121-1A-AA详情
IDEC NRAS1121-1A-AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
NRAS1121-1A-AA
Approvals
cURus, VDE
Manufacturer
IDEC
Mounting
Panel
Load Voltage (Max)
250V AC
Mounting Styles
面板安装
额定电流
1 A
极数
1
端子类型
Quick Connect Blade
产品类别
Series Trip
跳闸电流
1A
NRAS1121-1A-AA拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。