注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.546292
10
¥6.17575
100
¥5.826176
500
¥5.49639
1000
¥5.185273
NRT详情
IDEC NRT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
40
Low smoke (according to EN 61034-2)
有
Screen over stranding
Braiding
Nominal cross section conductor
0.75
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
10
Permitted cable outer temperature during assembling/handling
-35 - 120
Colour outer sheath
Black
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-55 - 125
Flame retardant
According to IEC/EN 60332-3-24
Stranding element
无
Manufacturer Part Number
NRT
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
NRA
子类别
断路器
产品类别
断路器配件
NRT拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。