OB-31详情
Idec OB-31重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Manufacturer Part Number
OB-31
Manufacturer
IDEC
Mounting
Push-In
Operating Temperature Max Deg. C
60C
Operating Temp Range
-25C to 60C
Operating Temperature Min Deg. C
-25C
For Use With
Idec HW Series Switches and Pilot Devices
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Designed for
22 mm Pushbutton Switches
系列
TW
类型
孔塞
组成
Non-Metallic
颜色
Black
子类别
开关配件
配件类型
Mounting Hole Plug
产品类别
开关硬件
产品
Covers
连接类型
Knockout
产品类别
开关硬件
OB-31拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。