OC-4GN详情
IDEC OC-4GN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Hot-dip galvanized
Material quality
Other
Model
Without connector
Manufacturer Part Number
OC-4GN
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Non-Compliant
系列
TWTD
子类别
开关配件
产品类别
Switch Cases / Switch Covers
产品类别
Switch Cases / Switch Covers
OC-4GN拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。