RH3B-UL-AC120详情
IDEC RH3B-UL-AC120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Labelled
有
Colour front ring
Black
With front ring
有
Enclosure
Plastic
Manufacturer Part Number
RH3B-ULAC120V
Contact Materials
氧化镉银
Manufacturer
IDEC
Mounting
Plug In
终端
.187 in. Flat Blade
触点
3PDT
RH3B-UL-AC120拓展信息








哦! 它是空的。