RR2BA-UL-DC24详情
IDEC RR2BA-UL-DC24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 6/6 w/Buna N or TPE Sealing Gland
Thread Length (mm)
12.7
Enclosure
Plastic
Manufacturer Part Number
RR2BA-ULDC24V
Contact Materials
Silver
Manufacturer
IDEC
Mounting
Plug In
终端
.187 in. Flat Blade
颜色
Grey
方向
Straight-Thru
温度范围
-20C to + 100C
硬件
Nut Included
触点
DPDT
知识产权评级
IP 68 (70 PSI. 5 BAR)
可燃性等级
94V-2
RR2BA-UL-DC24拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
Idec
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。