RR2KP-UC-AC6详情
IDEC RR2KP-UC-AC6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Plug In
Manufacturer
IDEC
Contact Materials
Silver
Manufacturer Part Number
RR2KP-UC-AC6-IDEC
Enclosure
Clear Plastic
终端
11 Pin Circular
线圈电压
6VAC
触点
DPDT
0个相似型号
RR2KP-UC-AC6拓展信息
RY4S-ULDC12V
Idec
RH2LB-U-DC24
IDEC
RR2KP-UC-DC110
IDEC
RR2KP-U-AC120
IDEC
RR2KP-UC-AC240
IDEC
RR2KP-U-AC240
IDEC
RH2LB-U-AC120
IDEC
RR2KP-U-AC6
IDEC
RR2KP-UC-AC24
IDEC
RY2KS-U-AC6
IDEC








哦! 它是空的。