RR2KP-UC-DC12详情
IDEC RR2KP-UC-DC12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Silver
Enclosure
Clear Plastic
Manufacturer
IDEC
Manufacturer Part Number
RR2KP-UCDC12V
Mounting
Plug In
终端
11 Pin Circular
线圈电压
12VDC
触点
DPDT
0个相似型号
RR2KP-UC-DC12拓展信息








哦! 它是空的。