RR2P-UL-AC12详情
IDEC RR2P-UL-AC12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Enclosure
Plastic
Manufacturer Part Number
RR2P-ULAC12V
Contact Materials
Silver
Manufacturer
IDEC
Mounting
Plug In
终端
Round Pin
逻辑功能
Counter
触点
DPDT
0个相似型号
RR2P-UL-AC12拓展信息








哦! 它是空的。