RR3B-CASE2详情
IDEC RR3B-CASE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
Manufacturer
IDEC
Brand
IDEC
子类别
Relays
产品类别
Relay Sockets & Hardware
产品类别
Relay Sockets & Hardware
RR3B-CASE2拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。