RU2S-R-A220详情
IDEC RU2S-R-A220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
47
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 35
Pollution degree
3
Connectable conductor cross section solid-core
1.5 - 50
Manufacturer Part Number
RU2S-R-A220
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
类型
Universal
子类别
Relays
频率
50 - 60
产品类别
通用继电器
产品
功率继电器
产品类别
通用继电器
RU2S-R-A220拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。