RY2KS-U-AC24详情
IDEC RY2KS-U-AC24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Clear Plastic
Manufacturer Part Number
RY2KS-UAC24V
Contact Materials
Silver Gold Plated
Manufacturer
IDEC
Mounting
Plug In
终端
10 Pin Blade
线圈电压
24VAC
触点
DPDT
0个相似型号
RY2KS-U-AC24拓展信息








哦! 它是空的。