S50-MA-2-D00-NN详情
IDEC S50-MA-2-D00-NN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A36-5P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
1.93 Inches
直径
2.12 Inches
0个相似型号
S50-MA-2-D00-NN拓展信息
CS15
IDEC
YS2N-20FD11A024T15P
IDEC
ISM06DKEX
IDEC
HS02B
IDEC
YS3N-65FG211D048
IDEC
PSR-BD03012-24
IDEC
SA1E-LBN3
IDEC
HS02BEX
IDEC
YS3N-125FG22M200
IDEC
AL6H-P5P-A
IDEC








哦! 它是空的。