S8-PH-3-M01-NN详情
IDEC S8-PH-3-M01-NN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP54
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
Manufacturer Part Number
S8-PH-3-M01-NN
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
S8
子类别
Sensors
产品类别
光电传感器
产品类别
光电传感器
S8-PH-3-M01-NN拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。