SA1K-C2P3详情
IDEC SA1K-C2P3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
SA1K-C2P3拓展信息
HW4L-AF2F10QD-W-24V
IDEC
ALW2LU-R
Idec
AB6M-BK1-Y
Idec
AYLD2212620N-A-TK962
Idec
HA1B-M2C6-G
IDEC
AL6Q-LK1-S
Idec
LB1L-A1T61Y
Idec
LW6L-M2C75W
Idec
LW6L-A2C22VS
Idec








哦! 它是空的。