注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥39992.79715
10
¥38677.753532
25
¥38408.891289
50
¥38141.898005
100
¥37357.392755
500
¥34686.529954
SE4-14-105-PP-B详情
IDEC SE4-14-105-PP-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal voltage
250
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Type of fastening
Engage (snap)
Number of contacts as normally closed contact
0
Material quality
Thermoplastic
Imprint
None
Transparent
无
Model
Single push button
Manufacturer Part Number
SE4-14-105-PP-B
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Sensors
产品类别
光学传感器
产品类别
安全光幕
SE4-14-105-PP-B拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。