注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥95.082789
10
¥89.700743
100
¥84.623342
500
¥79.833342
1000
¥75.314478
SLC30-LW2LMO详情
IDEC SLC30-LW2LMO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1.5 - 35
Pollution degree
2
Connectable conductor cross section multi-wired
1.5 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
44
Manufacturer Part Number
SLC30-LW2LMO
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
开关配件
频率
50 - 60
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
SLC30-LW2LMO拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec







哦! 它是空的。