SLC30N-0407-DD2FB详情
IDEC SLC30N-0407-DD2FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 40 C
Minimum Operating Temperature
- 20 C
Mounting Styles
面板安装
Factory Pack QuantityFactory Pack Quantity
1
Touch Panel
无触摸屏
Viewing Area - W x H
30 mm x 30 mm
Manufacturer Part Number
SLC30N-0407-DD2FB
系列
SLC30
工作温度范围
- 20 C to + 40 C
字符大小
30 mm x 30 mm
产品
显示灯
SLC30N-0407-DD2FB拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。