SLC30N-0502-DD2MLB详情
IDEC SLC30N-0502-DD2MLB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SLC30N-0502-DD2MLB
Manufacturer
IDEC
Maximum Operating Temperature
+ 40 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Brand
IDEC
Touch Panel
无触摸屏
RoHS
Non-Compliant
系列
SLC30
性别
Female
子类别
Displays
触点样式
Socket
产品类别
LED显示器
工作温度范围
- 20 C to + 40 C
产品
显示灯
产品类别
LED Displays & Accessories
SLC30N-0502-DD2MLB拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。