SLC-3WG-BL-(UL)详情
IDEC SLC-3WG-BL-(UL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
形状
Rectangular
Surface protection
Untreated
Degree of protection (IP)
IP55
Material quality
Thermoplastic
Shock resistant
有
Transparent
无
Manufacturer Part Number
SLC-3WG-BL-(UL)
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Touch Panel
无触摸屏
系列
SLC30
子类别
Displays
产品类别
LED显示器
产品类别
LED Displays & Accessories
SLC-3WG-BL-(UL)拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。