SLC40N-0809-DHT2FB详情
IDEC SLC40N-0809-DHT2FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
IDEC
Manufacturer Part Number
SLC40N-0809-DHT2FB
RoHS
Non-Compliant
Maximum Operating Temperature
+ 40 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Brand
IDEC
Touch Panel
无触摸屏
Viewing Area - W x H
40 mm x 40 mm
系列
SLC40
子类别
Displays
产品类别
LED显示器
工作温度范围
- 20 C to + 40 C
字符大小
40 mm x 40 mm
产品
显示灯
产品类别
LED Displays & Accessories
SLC40N-0809-DHT2FB拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。