注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥35.120667
10
¥33.132701
100
¥31.257268
500
¥29.487992
1000
¥27.81886
SLC-4PL-S-(UL)详情
IDEC SLC-4PL-S-(UL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-25 - 80
Nominal current
13
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
7.7
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyurethane (PUR)
Manufacturer Part Number
SLC-4PL-S-(UL)
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Touch Panel
无触摸屏
系列
SLC40
子类别
Displays
频率
0 - 300
产品类别
LED显示器
产品类别
LED Displays & Accessories
长度
1.5
SLC-4PL-S-(UL)拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。