注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥106.589541
10
¥100.55617
100
¥94.864312
500
¥89.494631
1000
¥84.428897
SLC-4WG-BL详情
IDEC SLC-4WG-BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
150 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
Manufacturer Part Number
SLC-4WG-BL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Touch Panel
无触摸屏
系列
SLC40
子类别
Displays
产品类别
LED显示器
产品类别
LED Displays & Accessories
SLC-4WG-BL拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。