SLCN-4PF-C详情
IDEC SLCN-4PF-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
Other
Type of fastening
Engage (snap)
Material quality
Thermoplastic
Transparent
无
Manufacturer Part Number
SLCN-4PF-C
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Touch Panel
无触摸屏
RoHS
Non-Compliant
子类别
Displays
深度
8.5
产品类别
LED显示器
产品类别
LED Displays & Accessories
宽度
296
高度
83
SLCN-4PF-C拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。