SU-LMS-1A详情
IDEC SU-LMS-1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Model
With permanent frame
Manufacturer Part Number
SU-LMS-1A
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Relays
深度
458
产品类别
Relay Sockets & Hardware
产品类别
Relay Sockets & Hardware
宽度
608
高度
1025
SU-LMS-1A拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。