SV9Z-PW10-H1-10详情
IDEC SV9Z-PW10-H1-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
SV9Z-PW10-H1-10
Manufacturer
IDEC
For Use With
IDEC RV8H Series 6mm Interface Relays
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
RV
颜色
White
子类别
Relays
配件类型
标记牌
产品类别
Horizontal Marking Plates
图例
1-10
产品类别
Relay Sockets & Hardware
SV9Z-PW10-H1-10拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。