TEN-3-P详情
IDEC TEN-3-P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP68
Permitted cable outer temperature during assembling/handling
-5 - 70
Rated current In
2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Manufacturer
IDEC
Brand
IDEC
子类别
Sensors
产品类别
Fiber Optic Sensors
产品类别
Fiber Optic Sensors
TEN-3-P拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。