TH-TD-01-HB详情
IDEC TH-TD-01-HB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 6
Connectable conductor cross section multi-wired
0.25 - 4
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.25 - 6
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
子类别
Controllers
深度
52.5
产品类别
温度控制器
产品类别
温度控制器
宽度
6
高度
46.5
长度
52.5
TH-TD-01-HB拓展信息








哦! 它是空的。