TL80-015L详情
IDEC TL80-015L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Construction type
T-piece horizontal
Material quality
Other
Model
Without connector
Manufacturer Part Number
TL80-015L
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Sensors
产品类别
光电传感器
产品类别
光电传感器
TL80-015L拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。