TW-T16D详情
IDEC TW-T16D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
3.9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.25
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Manufacturer
IDEC
Brand
IDEC
子类别
Switches
产品类别
按钮开关
产品类别
按钮开关
TW-T16D拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。