TW-T46详情
IDEC TW-T46重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
Manufacturer
IDEC
Brand
IDEC
子类别
Switches
深度
120
产品类别
按钮开关
产品类别
按钮开关
防紫外线
有
宽度
43
高度
76
TW-T46拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。